Vishay Intertechnology, Inc. RLR05C6800GSB14 RLR05C6800GSB14

Description
RLR05C6800GSB14
Request a Quote Datasheet
Description
RLR05C6800GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C6800GSB14 - RLR05C6800GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C6800GSB14
RLR05C6800GSB14
RLR05C6800GSB14 RLR05C6800GSB14
RLR05C6800GSB14

RLR05C6800GSB14

Supplier's Site
Through Hole Resistors - RLR05C6800GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6800GSB14-ND
Through Hole Resistors RLR05C6800GSB14-ND
680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 680 Ohm, 125Mw, 2%; Resistance Vishay - 50C5656 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 125Mw, 2%; Resistance Vishay
50C5656
Metal Film Resistor, 680 Ohm, 125Mw, 2%; Resistance Vishay 50C5656
METAL FILM RESISTOR, 680 OHM, 125mW, 2%; Resistance:680ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 680 OHM, 125mW, 2%; Resistance:680ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6800GSB14 RLR05C6800GSB14-ND 50C5656
Product Name RLR05C6800GSB14 Through Hole Resistors Metal Film Resistor, 680 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details