Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6800FPBSL

Description
680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C6800FPBSLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C6800FPBSLTR-ND
Through Hole Resistors 541-RLR05C6800FPBSLTR-ND
680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RLR05C6800FPBSLTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers