Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6041FPBSL

Description
6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6041FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6041FPBSL-ND
Through Hole Resistors RLR05C6041FPBSL-ND
6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.04K OHM 1% 1/8W AXIAL - RLR05C6041FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1% 1/8W AXIAL
RLR05C6041FPBSL
RES 6.04K OHM 1% 1/8W AXIAL RLR05C6041FPBSL
RES 6.04Kohm 1% 1/8W AXIAL

RES 6.04Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C6041FPBSL-ND RLR05C6041FPBSL
Product Name Through Hole Resistors RES 6.04K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details