Vishay Precision Group MF,1/8W,5.11,1%,100PPM,S/.001%,T/R RLR05C5R11FSRE6

Description
MF,1/8W,5.11,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,5.11,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,5.11,1%,100PPM,S/.001%,T/R - RLR05C5R11FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.11,1%,100PPM,S/.001%,T/R
RLR05C5R11FSRE6
MF,1/8W,5.11,1%,100PPM,S/.001%,T/R RLR05C5R11FSRE6
MF,1/8W,5.11,1%,100P PM,S/.001%,T/R

MF,1/8W,5.11,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C5R11FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5R11FSRE6TR-ND
Through Hole Resistors 541-RLR05C5R11FSRE6TR-ND
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C4445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C4445
Resistor,metal Film,5.11Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C4445
Resistor,Metal Film,5.11Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.11Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5R11FSRE6 541-RLR05C5R11FSRE6TR-ND 50C4445
Product Name MF,1/8W,5.11,1%,100PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,5.11Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details