Vishay Intertechnology, Inc. RES 5.1 OHM 2% 1/8W AXIAL RLR05C5R10GRRSL

Description
RES 5.1ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 2% 1/8W AXIAL - RLR05C5R10GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 2% 1/8W AXIAL
RLR05C5R10GRRSL
RES 5.1 OHM 2% 1/8W AXIAL RLR05C5R10GRRSL
RES 5.1ohm 2% 1/8W AXIAL

RES 5.1ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R10GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R10GRRSL-ND
Through Hole Resistors RLR05C5R10GRRSL-ND
5.1 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R10GRRSL RLR05C5R10GRRSL-ND
Product Name RES 5.1 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details