Vishay Intertechnology, Inc. RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FRBSL

Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/8W AXIAL - RLR05C5901FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/8W AXIAL
RLR05C5901FRBSL
RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FRBSL
RES 5.9Kohm 1% 1/8W AXIAL

RES 5.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5901FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5901FRBSL-ND
Through Hole Resistors RLR05C5901FRBSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5901FRBSL RLR05C5901FRBSL-ND
Product Name RES 5.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers