Vishay Intertechnology, Inc. RES 576 OHM 1% 1/8W AXIAL RLR05C5760FPRSL

Description
RES 576ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1% 1/8W AXIAL - RLR05C5760FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 1/8W AXIAL
RLR05C5760FPRSL
RES 576 OHM 1% 1/8W AXIAL RLR05C5760FPRSL
RES 576ohm 1% 1/8W AXIAL

RES 576ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5760FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5760FPRSL-ND
Through Hole Resistors RLR05C5760FPRSL-ND
576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5760FPRSL RLR05C5760FPRSL-ND
Product Name RES 576 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details