Vishay Intertechnology, Inc. RES 56 OHM 2% 1/8W AXIAL RLR05C56R0GSBSL

Description
RES 56ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 56ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 2% 1/8W AXIAL - RLR05C56R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 2% 1/8W AXIAL
RLR05C56R0GSBSL
RES 56 OHM 2% 1/8W AXIAL RLR05C56R0GSBSL
RES 56ohm 2% 1/8W AXIAL

RES 56ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C56R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C56R0GSBSL-ND
Through Hole Resistors RLR05C56R0GSBSL-ND
56 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C56R0GSBSL RLR05C56R0GSBSL-ND
Product Name RES 56 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details