Vishay Precision Group RLR05C56R0GSB14 RLR05C56R0GSB14

Description
RLR05C56R0GSB14
Request a Quote Datasheet
Description
RLR05C56R0GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C56R0GSB14 - RLR05C56R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C56R0GSB14
RLR05C56R0GSB14
RLR05C56R0GSB14 RLR05C56R0GSB14
RLR05C56R0GSB14

RLR05C56R0GSB14

Supplier's Site
Through Hole Resistors - RLR05C56R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C56R0GSB14-ND
Through Hole Resistors RLR05C56R0GSB14-ND
56 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 56 Ohm, 125Mw, 2%; Resistance Vishay - 50C4869 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Ohm, 125Mw, 2%; Resistance Vishay
50C4869
Metal Film Resistor, 56 Ohm, 125Mw, 2%; Resistance Vishay 50C4869
METAL FILM RESISTOR, 56 OHM, 125mW, 2%; Resistance:56ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56 OHM, 125mW, 2%; Resistance:56ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C56R0GSB14 RLR05C56R0GSB14-ND 50C4869
Product Name RLR05C56R0GSB14 Through Hole Resistors Metal Film Resistor, 56 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details