Vishay Intertechnology, Inc. RES 562 OHM 1% 1/8W AXIAL RLR05C5620FRBSL

Description
RES 562ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1% 1/8W AXIAL - RLR05C5620FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1% 1/8W AXIAL
RLR05C5620FRBSL
RES 562 OHM 1% 1/8W AXIAL RLR05C5620FRBSL
RES 562ohm 1% 1/8W AXIAL

RES 562ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5620FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5620FRBSL-ND
Through Hole Resistors RLR05C5620FRBSL-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5620FRBSL RLR05C5620FRBSL-ND
Product Name RES 562 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers