Vishay Precision Group RLR05C5602GSB14 RLR05C5602GSB14

Description
RLR05C5602GSB14
Request a Quote Datasheet
Description
RLR05C5602GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C5602GSB14 - RLR05C5602GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C5602GSB14
RLR05C5602GSB14
RLR05C5602GSB14 RLR05C5602GSB14
RLR05C5602GSB14

RLR05C5602GSB14

Supplier's Site
Through Hole Resistors - RLR05C5602GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5602GSB14-ND
Through Hole Resistors RLR05C5602GSB14-ND
56 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 56Kohm, 125Mw, 2%; Resistance Vishay - 50C4956 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 125Mw, 2%; Resistance Vishay
50C4956
Metal Film Resistor, 56Kohm, 125Mw, 2%; Resistance Vishay 50C4956
METAL FILM RESISTOR, 56KOHM, 125mW, 2%; Resistance:56kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56KOHM, 125mW, 2%; Resistance:56kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5602GSB14 RLR05C5602GSB14-ND 50C4956
Product Name RLR05C5602GSB14 Through Hole Resistors Metal Film Resistor, 56Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details