Vishay Intertechnology, Inc. Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR05C5602GMRE6

Description
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR05C5602GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR05C5602GMRE6
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR05C5602GMRE6
Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C5602GMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5602GMRE6TR-ND
Through Hole Resistors 541-RLR05C5602GMRE6TR-ND
56 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5602GMRE6 541-RLR05C5602GMRE6TR-ND
Product Name Res Metal Film 56K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details