Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GSB14

Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1/8W AXIAL - RLR05C5601GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1/8W AXIAL
RLR05C5601GSB14
RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GSB14
RES 5.6Kohm 2% 1/8W AXIAL

RES 5.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5601GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5601GSB14-ND
Through Hole Resistors RLR05C5601GSB14-ND
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.6Kohm, 125Mw, 2%; Resistance Vishay - 24C0374 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6Kohm, 125Mw, 2%; Resistance Vishay
24C0374
Metal Film Resistor, 5.6Kohm, 125Mw, 2%; Resistance Vishay 24C0374
METAL FILM RESISTOR, 5.6KOHM, 125mW, 2%; Resistance:5.6kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.6KOHM, 125mW, 2%; Resistance:5.6kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5601GSB14 RLR05C5601GSB14-ND 24C0374
Product Name RES 5.6K OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 5.6Kohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 5600 ohms 5600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details