Vishay Intertechnology, Inc. RLR05C5492FSB14 RLR05C5492FSB14

Description
RLR05C5492FSB14
Request a Quote Datasheet
Description
RLR05C5492FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C5492FSB14 - RLR05C5492FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C5492FSB14
RLR05C5492FSB14
RLR05C5492FSB14 RLR05C5492FSB14
RLR05C5492FSB14

RLR05C5492FSB14

Supplier's Site
Through Hole Resistors - RLR05C5492FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5492FSB14-ND
Through Hole Resistors RLR05C5492FSB14-ND
54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5492FSB14 RLR05C5492FSB14-ND
Product Name RLR05C5492FSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details