Vishay Intertechnology, Inc. RES 53.6K OHM 1% 1/8W AXIAL RLR05C5362FRRSL

Description
RES 53.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 1/8W AXIAL - RLR05C5362FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 1/8W AXIAL
RLR05C5362FRRSL
RES 53.6K OHM 1% 1/8W AXIAL RLR05C5362FRRSL
RES 53.6Kohm 1% 1/8W AXIAL

RES 53.6Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5362FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5362FRRSL-ND
Through Hole Resistors RLR05C5362FRRSL-ND
53.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5362FRRSL RLR05C5362FRRSL-ND
Product Name RES 53.6K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details