Vishay Intertechnology, Inc. RES 52.3 OHM 1% 1/8W AXIAL RLR05C52R3FSBSL

Description
RES 52.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1% 1/8W AXIAL - RLR05C52R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1% 1/8W AXIAL
RLR05C52R3FSBSL
RES 52.3 OHM 1% 1/8W AXIAL RLR05C52R3FSBSL
RES 52.3ohm 1% 1/8W AXIAL

RES 52.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C52R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C52R3FSBSL-ND
Through Hole Resistors RLR05C52R3FSBSL-ND
52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C52R3FSBSL RLR05C52R3FSBSL-ND
Product Name RES 52.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details