Vishay Intertechnology, Inc. RES 5.23K OHM 1% 1/8W AXIAL RLR05C5231FSBSL

Description
RES 5.23Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1% 1/8W AXIAL - RLR05C5231FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1% 1/8W AXIAL
RLR05C5231FSBSL
RES 5.23K OHM 1% 1/8W AXIAL RLR05C5231FSBSL
RES 5.23Kohm 1% 1/8W AXIAL

RES 5.23Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5231FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5231FSBSL-ND
Through Hole Resistors RLR05C5231FSBSL-ND
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5231FSBSL RLR05C5231FSBSL-ND
Product Name RES 5.23K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details