Vishay Intertechnology, Inc. RES 51 OHM 2% 1/8W AXIAL RLR05C51R0GMBSL

Description
RES 51ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 51ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 2% 1/8W AXIAL - RLR05C51R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 2% 1/8W AXIAL
RLR05C51R0GMBSL
RES 51 OHM 2% 1/8W AXIAL RLR05C51R0GMBSL
RES 51ohm 2% 1/8W AXIAL

RES 51ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C51R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C51R0GMBSL-ND
Through Hole Resistors RLR05C51R0GMBSL-ND
51 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C51R0GMBSL RLR05C51R0GMBSL-ND
Product Name RES 51 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers