Vishay Intertechnology, Inc. RES 5.11K OHM 1% 1/8W AXIAL RLR05C5111FSRSL

Description
RES 5.11Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1% 1/8W AXIAL - RLR05C5111FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1% 1/8W AXIAL
RLR05C5111FSRSL
RES 5.11K OHM 1% 1/8W AXIAL RLR05C5111FSRSL
RES 5.11Kohm 1% 1/8W AXIAL

RES 5.11Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5111FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5111FSRSL-ND
Through Hole Resistors RLR05C5111FSRSL-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5111FSRSL RLR05C5111FSRSL-ND
Product Name RES 5.11K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details