Vishay Intertechnology, Inc. RES 511 OHM 1% 1/8W AXIAL RLR05C5110FPRSL

Description
RES 511ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1% 1/8W AXIAL - RLR05C5110FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1% 1/8W AXIAL
RLR05C5110FPRSL
RES 511 OHM 1% 1/8W AXIAL RLR05C5110FPRSL
RES 511ohm 1% 1/8W AXIAL

RES 511ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5110FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5110FPRSL-ND
Through Hole Resistors RLR05C5110FPRSL-ND
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5110FPRSL RLR05C5110FPRSL-ND
Product Name RES 511 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details