Vishay Intertechnology, Inc. Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR05C5100GMRE8

Description
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR05C5100GMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR05C5100GMRE8
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR05C5100GMRE8
Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C5100GMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5100GMRE8TR-ND
Through Hole Resistors 541-RLR05C5100GMRE8TR-ND
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5100GMRE8 541-RLR05C5100GMRE8TR-ND
Product Name Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers