Vishay Intertechnology, Inc. RES 4.75 OHM 1% 1/8W AXIAL RLR05C4R75FRRSL

Description
RES 4.75ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1% 1/8W AXIAL - RLR05C4R75FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1% 1/8W AXIAL
RLR05C4R75FRRSL
RES 4.75 OHM 1% 1/8W AXIAL RLR05C4R75FRRSL
RES 4.75ohm 1% 1/8W AXIAL

RES 4.75ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4R75FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4R75FRRSL-ND
Through Hole Resistors RLR05C4R75FRRSL-ND
4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4R75FRRSL RLR05C4R75FRRSL-ND
Product Name RES 4.75 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details