Vishay Intertechnology, Inc. RES 4.7 OHM 2% 1/8W AXIAL RLR05C4R70GRBSL

Description
RES 4.7ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2% 1/8W AXIAL - RLR05C4R70GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2% 1/8W AXIAL
RLR05C4R70GRBSL
RES 4.7 OHM 2% 1/8W AXIAL RLR05C4R70GRBSL
RES 4.7ohm 2% 1/8W AXIAL

RES 4.7ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4R70GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4R70GRBSL-ND
Through Hole Resistors RLR05C4R70GRBSL-ND
4.7 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4R70GRBSL RLR05C4R70GRBSL-ND
Product Name RES 4.7 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details