Vishay Intertechnology, Inc. RLR05C4992FSB14 RLR05C4992FSB14

Description
RLR05C4992FSB14
Request a Quote Datasheet
Description
RLR05C4992FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C4992FSB14 - RLR05C4992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C4992FSB14
RLR05C4992FSB14
RLR05C4992FSB14 RLR05C4992FSB14
RLR05C4992FSB14

RLR05C4992FSB14

Supplier's Site
Through Hole Resistors - RLR05C4992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4992FSB14-ND
Through Hole Resistors RLR05C4992FSB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay - 50C4397 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay
50C4397
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay 50C4397
METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C4992FSB14 RLR05C4992FSB14-ND 50C4397
Product Name RLR05C4992FSB14 Through Hole Resistors Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers