Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C4991FMB14

Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR05C4991FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR05C4991FMB14
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C4991FMB14
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C4991FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4991FMB14-ND
Through Hole Resistors RLR05C4991FMB14-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 72M5572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
72M5572
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 72M5572
Resistor,Metal Film,4.99KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,4.99KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C4991FMB14 RLR05C4991FMB14-ND 72M5572
Product Name Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details