Vishay Intertechnology, Inc. MF,1/8W,475K,1%,100PPM,R/.01%,T/R RLR05C4753FRRE6

Description
MF,1/8W,475K,1%,100P PM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,1/8W,475K,1%,100P PM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,475K,1%,100PPM,R/.01%,T/R - RLR05C4753FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,475K,1%,100PPM,R/.01%,T/R
RLR05C4753FRRE6
MF,1/8W,475K,1%,100PPM,R/.01%,T/R RLR05C4753FRRE6
MF,1/8W,475K,1%,100P PM,R/.01%,T/R

MF,1/8W,475K,1%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C4753FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4753FRRE6TR-ND
Through Hole Resistors 541-RLR05C4753FRRE6TR-ND
475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4753FRRE6 541-RLR05C4753FRRE6TR-ND
Product Name MF,1/8W,475K,1%,100PPM,R/.01%,T/R Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details