Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1/8W AXIAL RLR05C4752FSRSL

Description
RES 47.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1/8W AXIAL - RLR05C4752FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1/8W AXIAL
RLR05C4752FSRSL
RES 47.5K OHM 1% 1/8W AXIAL RLR05C4752FSRSL
RES 47.5Kohm 1% 1/8W AXIAL

RES 47.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4752FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4752FSRSL-ND
Through Hole Resistors RLR05C4752FSRSL-ND
47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4752FSRSL RLR05C4752FSRSL-ND
Product Name RES 47.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details