470 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W, 470K ,2%,100PPM, R/.01%, BULK
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR05C4703GRBSL-ND | RLR05C4703GRBSL |
| Product Name | Through Hole Resistors | MF,1/8W, 470K ,2%,100PPM, R/.01%, BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 2 +/- % | 2 to 0.0100 +/- % |