Vishay Intertechnology, Inc. RES 470 OHM 2% 1/8W AXIAL RLR05C4700GSBSL

Description
RES 470ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2% 1/8W AXIAL - RLR05C4700GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/8W AXIAL
RLR05C4700GSBSL
RES 470 OHM 2% 1/8W AXIAL RLR05C4700GSBSL
RES 470ohm 2% 1/8W AXIAL

RES 470ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4700GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4700GSBSL-ND
Through Hole Resistors RLR05C4700GSBSL-ND
470 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4700GSBSL RLR05C4700GSBSL-ND
Product Name RES 470 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details