Vishay Intertechnology, Inc. RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPRSL

Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1/8W AXIAL - RLR05C4640FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/8W AXIAL
RLR05C4640FPRSL
RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPRSL
RES 464ohm 1% 1/8W AXIAL

RES 464ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4640FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4640FPRSL-ND
Through Hole Resistors RLR05C4640FPRSL-ND
464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4640FPRSL RLR05C4640FPRSL-ND
Product Name RES 464 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers