Vishay Intertechnology, Inc. RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPB14

Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1/8W AXIAL - RLR05C4640FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/8W AXIAL
RLR05C4640FPB14
RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPB14
RES 464ohm 1% 1/8W AXIAL

RES 464ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4640FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4640FPB14-ND
Through Hole Resistors RLR05C4640FPB14-ND
464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4640FPB14 RLR05C4640FPB14-ND
Product Name RES 464 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details