Vishay Intertechnology, Inc. Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C4303GRRE7

Description
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C4303GRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C4303GRRE7
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C4303GRRE7
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C4303GRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4303GRRE7TR-ND
Through Hole Resistors 541-RLR05C4303GRRE7TR-ND
430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4303GRRE7 541-RLR05C4303GRRE7TR-ND
Product Name Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details