Vishay Intertechnology, Inc. RES 43K OHM 2% 1/8W AXIAL RLR05C4302GSRSL

Description
RES 43Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 2% 1/8W AXIAL - RLR05C4302GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1/8W AXIAL
RLR05C4302GSRSL
RES 43K OHM 2% 1/8W AXIAL RLR05C4302GSRSL
RES 43Kohm 2% 1/8W AXIAL

RES 43Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4302GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4302GSRSL-ND
Through Hole Resistors RLR05C4302GSRSL-ND
43 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4302GSRSL RLR05C4302GSRSL-ND
Product Name RES 43K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details