Vishay Intertechnology, Inc. RES 42.2K OHM 1% 1/8W AXIAL RLR05C4222FPRSL

Description
RES 42.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1% 1/8W AXIAL - RLR05C4222FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1% 1/8W AXIAL
RLR05C4222FPRSL
RES 42.2K OHM 1% 1/8W AXIAL RLR05C4222FPRSL
RES 42.2Kohm 1% 1/8W AXIAL

RES 42.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4222FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4222FPRSL-ND
Through Hole Resistors RLR05C4222FPRSL-ND
42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4222FPRSL RLR05C4222FPRSL-ND
Product Name RES 42.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details