Vishay Intertechnology, Inc. Through Hole Resistors RLR05C40R2FSB14

Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C40R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C40R2FSB14-ND
Through Hole Resistors RLR05C40R2FSB14-ND
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.2 OHM 1% 1/8W AXIAL - RLR05C40R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1/8W AXIAL
RLR05C40R2FSB14
RES 40.2 OHM 1% 1/8W AXIAL RLR05C40R2FSB14
RES 40.2ohm 1% 1/8W AXIAL

RES 40.2ohm 1% 1/8W AXIAL

Supplier's Site
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3525
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3525
Resistor,Metal Film,40.2Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,40.2Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C40R2FSB14-ND RLR05C40R2FSB14 50C3525
Product Name Through Hole Resistors RES 40.2 OHM 1% 1/8W AXIAL Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details