Vishay Intertechnology, Inc. RES 402 OHM 1% 1/8W AXIAL RLR05C4020FRBSL

Description
RES 402ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1% 1/8W AXIAL - RLR05C4020FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 1/8W AXIAL
RLR05C4020FRBSL
RES 402 OHM 1% 1/8W AXIAL RLR05C4020FRBSL
RES 402ohm 1% 1/8W AXIAL

RES 402ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4020FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4020FRBSL-ND
Through Hole Resistors RLR05C4020FRBSL-ND
402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4020FRBSL RLR05C4020FRBSL-ND
Product Name RES 402 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details