Vishay Intertechnology, Inc. RES 390K OHM 2% 1/8W AXIAL RLR05C3903GRRSL

Description
RES 390Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 2% 1/8W AXIAL - RLR05C3903GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 2% 1/8W AXIAL
RLR05C3903GRRSL
RES 390K OHM 2% 1/8W AXIAL RLR05C3903GRRSL
RES 390Kohm 2% 1/8W AXIAL

RES 390Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3903GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3903GRRSL-ND
Through Hole Resistors RLR05C3903GRRSL-ND
390 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3903GRRSL RLR05C3903GRRSL-ND
Product Name RES 390K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details