Vishay Intertechnology, Inc. RES 39K OHM 2% 1/8W AXIAL RLR05C3902GSBSL

Description
RES 39Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 2% 1/8W AXIAL - RLR05C3902GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 2% 1/8W AXIAL
RLR05C3902GSBSL
RES 39K OHM 2% 1/8W AXIAL RLR05C3902GSBSL
RES 39Kohm 2% 1/8W AXIAL

RES 39Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3902GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3902GSBSL-ND
Through Hole Resistors RLR05C3902GSBSL-ND
39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3902GSBSL RLR05C3902GSBSL-ND
Product Name RES 39K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers