Vishay Intertechnology, Inc. RES 383K OHM 1% 1/8W AXIAL RLR05C3833FPRSL

Description
RES 383Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1% 1/8W AXIAL - RLR05C3833FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1% 1/8W AXIAL
RLR05C3833FPRSL
RES 383K OHM 1% 1/8W AXIAL RLR05C3833FPRSL
RES 383Kohm 1% 1/8W AXIAL

RES 383Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3833FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3833FPRSL-ND
Through Hole Resistors RLR05C3833FPRSL-ND
383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3833FPRSL RLR05C3833FPRSL-ND
Product Name RES 383K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details