Vishay Intertechnology, Inc. RES 38.3K OHM 1% 1/8W AXIAL RLR05C3832FRBSL

Description
RES 38.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1% 1/8W AXIAL - RLR05C3832FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1% 1/8W AXIAL
RLR05C3832FRBSL
RES 38.3K OHM 1% 1/8W AXIAL RLR05C3832FRBSL
RES 38.3Kohm 1% 1/8W AXIAL

RES 38.3Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3832FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3832FRBSL-ND
Through Hole Resistors RLR05C3832FRBSL-ND
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3832FRBSL RLR05C3832FRBSL-ND
Product Name RES 38.3K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details