Vishay Intertechnology, Inc. RES 37.4K OHM 1% 1/8W AXIAL RLR05C3742FPBSL

Description
RES 37.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1% 1/8W AXIAL - RLR05C3742FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1% 1/8W AXIAL
RLR05C3742FPBSL
RES 37.4K OHM 1% 1/8W AXIAL RLR05C3742FPBSL
RES 37.4Kohm 1% 1/8W AXIAL

RES 37.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3742FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3742FPBSL-ND
Through Hole Resistors RLR05C3742FPBSL-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3742FPBSL RLR05C3742FPBSL-ND
Product Name RES 37.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers