Vishay Intertechnology, Inc. RES 3.74K OHM 1% 1/8W AXIAL RLR05C3741FRBSL

Description
RES 3.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1% 1/8W AXIAL - RLR05C3741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1% 1/8W AXIAL
RLR05C3741FRBSL
RES 3.74K OHM 1% 1/8W AXIAL RLR05C3741FRBSL
RES 3.74Kohm 1% 1/8W AXIAL

RES 3.74Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3741FRBSL-ND
Through Hole Resistors RLR05C3741FRBSL-ND
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3741FRBSL RLR05C3741FRBSL-ND
Product Name RES 3.74K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details