Vishay Intertechnology, Inc. RES 3.74K OHM 1% 1/8W AXIAL RLR05C3741FMB14

Description
RES 3.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1% 1/8W AXIAL - RLR05C3741FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1% 1/8W AXIAL
RLR05C3741FMB14
RES 3.74K OHM 1% 1/8W AXIAL RLR05C3741FMB14
RES 3.74Kohm 1% 1/8W AXIAL

RES 3.74Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3741FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3741FMB14-ND
Through Hole Resistors RLR05C3741FMB14-ND
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3741FMB14 RLR05C3741FMB14-ND
Product Name RES 3.74K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details