Vishay Intertechnology, Inc. RES 365 OHM 1% 1/8W AXIAL RLR05C3650FRB14

Description
RES 365ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1% 1/8W AXIAL - RLR05C3650FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1% 1/8W AXIAL
RLR05C3650FRB14
RES 365 OHM 1% 1/8W AXIAL RLR05C3650FRB14
RES 365ohm 1% 1/8W AXIAL

RES 365ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3650FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3650FRB14-ND
Through Hole Resistors RLR05C3650FRB14-ND
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3650FRB14 RLR05C3650FRB14-ND
Product Name RES 365 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details