Vishay Intertechnology, Inc. RES 36K OHM 2% 1/8W AXIAL RLR05C3602GRBSL

Description
RES 36Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 2% 1/8W AXIAL - RLR05C3602GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 2% 1/8W AXIAL
RLR05C3602GRBSL
RES 36K OHM 2% 1/8W AXIAL RLR05C3602GRBSL
RES 36Kohm 2% 1/8W AXIAL

RES 36Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3602GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3602GRBSL-ND
Through Hole Resistors RLR05C3602GRBSL-ND
36 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3602GRBSL RLR05C3602GRBSL-ND
Product Name RES 36K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details