357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Resistor,Metal Film,357Ohms,200WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C3570FSB14-ND | RLR05C3570FSB14 | 50C2957 |
| Product Name | Through Hole Resistors | Res Metal Film 357 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 357 ohms |