Vishay Intertechnology, Inc. RES 348 OHM 1% 1/8W AXIAL RLR05C3480FSRSL

Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/8W AXIAL - RLR05C3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/8W AXIAL
RLR05C3480FSRSL
RES 348 OHM 1% 1/8W AXIAL RLR05C3480FSRSL
RES 348ohm 1% 1/8W AXIAL

RES 348ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3480FSRSL-ND
Through Hole Resistors RLR05C3480FSRSL-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3480FSRSL RLR05C3480FSRSL-ND
Product Name RES 348 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details