Vishay Intertechnology, Inc. RES 348 OHM 1% 1/8W AXIAL RLR05C3480FPBSL

Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/8W AXIAL - RLR05C3480FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/8W AXIAL
RLR05C3480FPBSL
RES 348 OHM 1% 1/8W AXIAL RLR05C3480FPBSL
RES 348ohm 1% 1/8W AXIAL

RES 348ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3480FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3480FPBSL-ND
Through Hole Resistors RLR05C3480FPBSL-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3480FPBSL RLR05C3480FPBSL-ND
Product Name RES 348 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details