Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/8W AXIAL RLR05C3322FSRSL

Description
RES 33.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/8W AXIAL - RLR05C3322FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/8W AXIAL
RLR05C3322FSRSL
RES 33.2K OHM 1% 1/8W AXIAL RLR05C3322FSRSL
RES 33.2Kohm 1% 1/8W AXIAL

RES 33.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3322FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3322FSRSL-ND
Through Hole Resistors RLR05C3322FSRSL-ND
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3322FSRSL RLR05C3322FSRSL-ND
Product Name RES 33.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details