Vishay Intertechnology, Inc. RES 301 OHM 1% 1/8W AXIAL RLR05C3010FMB14

Description
RES 301ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 1/8W AXIAL - RLR05C3010FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 1/8W AXIAL
RLR05C3010FMB14
RES 301 OHM 1% 1/8W AXIAL RLR05C3010FMB14
RES 301ohm 1% 1/8W AXIAL

RES 301ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3010FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3010FMB14-ND
Through Hole Resistors RLR05C3010FMB14-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3010FMB14 RLR05C3010FMB14-ND
Product Name RES 301 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details